Cal-Chip Electronics Ceramic Capacitors CHV1210N250333JCT

Description
HVCAP1210 COG .033UF 5% 250V
Request a Quote Datasheet
Description
HVCAP1210 COG .033UF 5% 250V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-CHV1210N250333JCTDKR-ND - DigiKey
Thief River Falls, MN, United States
HVCAP1210 COG .033UF 5% 250V

HVCAP1210 COG .033UF 5% 250V

Buy Now Datasheet
Ceramic Capacitors - 4713-CHV1210N250333JCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-CHV1210N250333JCT-ND
Ceramic Capacitors 4713-CHV1210N250333JCT-ND
HVCAP1210 COG .033UF 5% 250V

HVCAP1210 COG .033UF 5% 250V

Buy Now Datasheet
Ceramic Capacitors - 4713-CHV1210N250333JCTTR-ND - DigiKey
Thief River Falls, MN, United States
HVCAP1210 COG .033UF 5% 250V

HVCAP1210 COG .033UF 5% 250V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-CHV1210N250333JCTDKR-ND 4713-CHV1210N250333JCT-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications High Voltage Capacitor High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0330 microF 0.0330 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - T20W2NR-F - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
Ceramic Capacitors - 1763-0603B102K500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
3 suppliers
Aluminium Capacitors - 1701270 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers