Cal-Chip Electronics Ceramic Capacitors CHV1210N250103JCT

Description
HVCAP1210 COG .01UF 5% 250V
Request a Quote Datasheet
Description
HVCAP1210 COG .01UF 5% 250V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-CHV1210N250103JCTDKR-ND - DigiKey
Thief River Falls, MN, United States
HVCAP1210 COG .01UF 5% 250V

HVCAP1210 COG .01UF 5% 250V

Buy Now Datasheet
Ceramic Capacitors - 4713-CHV1210N250103JCTTR-ND - DigiKey
Thief River Falls, MN, United States
HVCAP1210 COG .01UF 5% 250V

HVCAP1210 COG .01UF 5% 250V

Buy Now Datasheet
Ceramic Capacitors - 4713-CHV1210N250103JCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-CHV1210N250103JCT-ND
Ceramic Capacitors 4713-CHV1210N250103JCT-ND
HVCAP1210 COG .01UF 5% 250V

HVCAP1210 COG .01UF 5% 250V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-CHV1210N250103JCTDKR-ND 4713-CHV1210N250103JCTTR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose; High Voltage Capacitor General Purpose; High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0100 microF 0.0100 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701135 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - C0805C220J1GACB-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Ceramic Capacitors - 0603J0100271GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details