Cal-Chip Electronics Ceramic Capacitors CHV1206N630820JCT

Description
HVCAP1206 COG 82PF 5% 630V
Request a Quote Datasheet
Description
HVCAP1206 COG 82PF 5% 630V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-CHV1206N630820JCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-CHV1206N630820JCT-ND
Ceramic Capacitors 4713-CHV1206N630820JCT-ND
HVCAP1206 COG 82PF 5% 630V

HVCAP1206 COG 82PF 5% 630V

Buy Now Datasheet
Ceramic Capacitors - 4713-CHV1206N630820JCTTR-ND - DigiKey
Thief River Falls, MN, United States
HVCAP1206 COG 82PF 5% 630V

HVCAP1206 COG 82PF 5% 630V

Buy Now Datasheet
Ceramic Capacitors - 4713-CHV1206N630820JCTDKR-ND - DigiKey
Thief River Falls, MN, United States
HVCAP1206 COG 82PF 5% 630V

HVCAP1206 COG 82PF 5% 630V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-CHV1206N630820JCT-ND 4713-CHV1206N630820JCTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-407-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 220000 microF
View Details
Polyester film capacitor - W21(CL21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic - 106SVL016MCW - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers