Cal-Chip Electronics Ceramic Capacitors CHV1206N630472KXT

Description
HVCAP1206 X7R 4700PF 5% 630V
Request a Quote Datasheet
Description
HVCAP1206 X7R 4700PF 5% 630V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-CHV1206N630472KXTTR-ND - DigiKey
Thief River Falls, MN, United States
HVCAP1206 X7R 4700PF 5% 630V

HVCAP1206 X7R 4700PF 5% 630V

Buy Now Datasheet
Ceramic Capacitors - 4713-CHV1206N630472KXTCT-ND - DigiKey
Thief River Falls, MN, United States
HVCAP1206 X7R 4700PF 5% 630V

HVCAP1206 X7R 4700PF 5% 630V

Buy Now Datasheet
Ceramic Capacitors - 4713-CHV1206N630472KXTDKR-ND - DigiKey
Thief River Falls, MN, United States
HVCAP1206 X7R 4700PF 5% 630V

HVCAP1206 X7R 4700PF 5% 630V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-CHV1206N630472KXTTR-ND 4713-CHV1206N630472KXTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose; High Voltage Capacitor General Purpose; High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-1172-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Entry Module, Plug, 6A; Current Rating Schurter - 92F7983 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Aluminum Electrolytic - 101C164U7R5AE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details