Cal-Chip Electronics Ceramic Capacitors CHV1206N630101JCT

Description
HVCAP1206 COG 100PF 5% 630V
Request a Quote Datasheet
Description
HVCAP1206 COG 100PF 5% 630V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-CHV1206N630101JCTDKR-ND - DigiKey
Thief River Falls, MN, United States
HVCAP1206 COG 100PF 5% 630V

HVCAP1206 COG 100PF 5% 630V

Buy Now Datasheet
Ceramic Capacitors - 4713-CHV1206N630101JCTTR-ND - DigiKey
Thief River Falls, MN, United States
HVCAP1206 COG 100PF 5% 630V

HVCAP1206 COG 100PF 5% 630V

Buy Now Datasheet
Ceramic Capacitors - 4713-CHV1206N630101JCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-CHV1206N630101JCT-ND
Ceramic Capacitors 4713-CHV1206N630101JCT-ND
HVCAP1206 COG 100PF 5% 630V

HVCAP1206 COG 100PF 5% 630V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-CHV1206N630101JCTDKR-ND 4713-CHV1206N630101JCTTR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose; High Voltage Capacitor General Purpose; High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C124U025BE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 1608-050525002P70HQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701038 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Metallized polypropylene film A.C.motor capacitor (Box-type) - W61(CBB61 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; home appliances, start capacitors, and more.
View Details