Cal-Chip Electronics Ceramic Capacitors CHV1206N500750JCT

Description
HVCAP1206 COG 75PF 5% 500V
Request a Quote Datasheet
Description
HVCAP1206 COG 75PF 5% 500V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-CHV1206N500750JCTDKR-ND - DigiKey
Thief River Falls, MN, United States
HVCAP1206 COG 75PF 5% 500V

HVCAP1206 COG 75PF 5% 500V

Buy Now Datasheet
Ceramic Capacitors - 4713-CHV1206N500750JCTTR-ND - DigiKey
Thief River Falls, MN, United States
HVCAP1206 COG 75PF 5% 500V

HVCAP1206 COG 75PF 5% 500V

Buy Now Datasheet
Ceramic Capacitors - 4713-CHV1206N500750JCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-CHV1206N500750JCT-ND
Ceramic Capacitors 4713-CHV1206N500750JCT-ND
HVCAP1206 COG 75PF 5% 500V

HVCAP1206 COG 75PF 5% 500V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-CHV1206N500750JCTDKR-ND 4713-CHV1206N500750JCTTR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose; High Voltage Capacitor General Purpose; High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 226SVL016MDW - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Ceramic Capacitors - 1608-050525005P10HQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701021 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
High reliability AC filter capacitors suitable for variable frequency motor drive applications - W3M series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Technology Film Capacitors
Applications Electric drive control circuits, photovoltaics, energy storage and more
Capacitance Range 1 to 25 microF
View Details