Cal-Chip Electronics Ceramic Capacitors CHV1206N500682JCT

Description
HVCAP1206 COG 6800PF 5% 500V
Request a Quote Datasheet
Description
HVCAP1206 COG 6800PF 5% 500V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-CHV1206N500682JCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-CHV1206N500682JCT-ND
Ceramic Capacitors 4713-CHV1206N500682JCT-ND
HVCAP1206 COG 6800PF 5% 500V

HVCAP1206 COG 6800PF 5% 500V

Buy Now Datasheet
Ceramic Capacitors - 4713-CHV1206N500682JCTTR-ND - DigiKey
Thief River Falls, MN, United States
HVCAP1206 COG 6800PF 5% 500V

HVCAP1206 COG 6800PF 5% 500V

Buy Now Datasheet
Ceramic Capacitors - 4713-CHV1206N500682JCTDKR-ND - DigiKey
Thief River Falls, MN, United States
HVCAP1206 COG 6800PF 5% 500V

HVCAP1206 COG 6800PF 5% 500V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-CHV1206N500682JCT-ND 4713-CHV1206N500682JCTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications High Voltage Capacitor High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4381 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitors - 380LX123M025J032-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers
Film Capacitors - 1725676 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details