Cal-Chip Electronics Ceramic Capacitors CHV1206N5005R6CCT

Description
HVCAP1206 COG 5.6PF .25PF 500V
Request a Quote Datasheet
Description
HVCAP1206 COG 5.6PF .25PF 500V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-CHV1206N5005R6CCTDKR-ND - DigiKey
Thief River Falls, MN, United States
HVCAP1206 COG 5.6PF .25PF 500V

HVCAP1206 COG 5.6PF .25PF 500V

Buy Now Datasheet
Ceramic Capacitors - 4713-CHV1206N5005R6CCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-CHV1206N5005R6CCT-ND
Ceramic Capacitors 4713-CHV1206N5005R6CCT-ND
HVCAP1206 COG 5.6PF .25PF 500V

HVCAP1206 COG 5.6PF .25PF 500V

Buy Now Datasheet
Ceramic Capacitors - 4713-CHV1206N5005R6CCTTR-ND - DigiKey
Thief River Falls, MN, United States
HVCAP1206 COG 5.6PF .25PF 500V

HVCAP1206 COG 5.6PF .25PF 500V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-CHV1206N5005R6CCTDKR-ND 4713-CHV1206N5005R6CCT-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose; High Voltage Capacitor General Purpose; High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
WVDC 500 volts 500 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101C562U100CC2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 5600 microF
View Details
4 suppliers
Ceramic Capacitors - 1608-1210J2K00271JCRTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose; High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1620721 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Capacitors for suppressing power supply electromagnetic interference - W40(MKPRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details