Cal-Chip Electronics Ceramic Capacitors CHV1206N500561GCT

Description
HVCAP1206 COG 560PF 2% 500V
Request a Quote Datasheet
Description
HVCAP1206 COG 560PF 2% 500V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-CHV1206N500561GCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-CHV1206N500561GCT-ND
Ceramic Capacitors 4713-CHV1206N500561GCT-ND
HVCAP1206 COG 560PF 2% 500V

HVCAP1206 COG 560PF 2% 500V

Buy Now Datasheet
Ceramic Capacitors - 4713-CHV1206N500561GCTTR-ND - DigiKey
Thief River Falls, MN, United States
HVCAP1206 COG 560PF 2% 500V

HVCAP1206 COG 560PF 2% 500V

Buy Now Datasheet
Ceramic Capacitors - 4713-CHV1206N500561GCTDKR-ND - DigiKey
Thief River Falls, MN, United States
HVCAP1206 COG 560PF 2% 500V

HVCAP1206 COG 560PF 2% 500V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-CHV1206N500561GCT-ND 4713-CHV1206N500561GCTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose; High Voltage Capacitor General Purpose; High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 2 (+/- %) 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0402B681K251NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Power Line Filter, 1 Phase, 10A, 2100Ua; Filter Applications Schurter - 86H4882 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Ceramic Capacitors - M39014/021332 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details