Cal-Chip Electronics Ceramic Capacitors CHV1206N500560JCT

Description
HVCAP1206 COG 56PF 5% 500V
Request a Quote Datasheet
Description
HVCAP1206 COG 56PF 5% 500V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-CHV1206N500560JCTDKR-ND - DigiKey
Thief River Falls, MN, United States
HVCAP1206 COG 56PF 5% 500V

HVCAP1206 COG 56PF 5% 500V

Buy Now Datasheet
Ceramic Capacitors - 4713-CHV1206N500560JCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-CHV1206N500560JCT-ND
Ceramic Capacitors 4713-CHV1206N500560JCT-ND
HVCAP1206 COG 56PF 5% 500V

HVCAP1206 COG 56PF 5% 500V

Buy Now Datasheet
Ceramic Capacitors - 4713-CHV1206N500560JCTTR-ND - DigiKey
Thief River Falls, MN, United States
HVCAP1206 COG 56PF 5% 500V

HVCAP1206 COG 56PF 5% 500V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-CHV1206N500560JCTDKR-ND 4713-CHV1206N500560JCT-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose; High Voltage Capacitor General Purpose; High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Mod W/ Filter, C14, 2A, 250V; Current Rating Schurter - 23B4504 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitor - 101123U100DF2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 12000 microF
View Details
3 suppliers
Film Capacitors - 1725483 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details