Cal-Chip Electronics Ceramic Capacitors CHV1206N500472GCT

Description
HVCAP1206 COG 4700PF 2% 500V
Request a Quote Datasheet
Description
HVCAP1206 COG 4700PF 2% 500V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-CHV1206N500472GCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-CHV1206N500472GCT-ND
Ceramic Capacitors 4713-CHV1206N500472GCT-ND
HVCAP1206 COG 4700PF 2% 500V

HVCAP1206 COG 4700PF 2% 500V

Buy Now Datasheet
Ceramic Capacitors - 4713-CHV1206N500472GCTTR-ND - DigiKey
Thief River Falls, MN, United States
HVCAP1206 COG 4700PF 2% 500V

HVCAP1206 COG 4700PF 2% 500V

Buy Now Datasheet
Ceramic Capacitors - 4713-CHV1206N500472GCTDKR-ND - DigiKey
Thief River Falls, MN, United States
HVCAP1206 COG 4700PF 2% 500V

HVCAP1206 COG 4700PF 2% 500V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-CHV1206N500472GCT-ND 4713-CHV1206N500472GCTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose; High Voltage Capacitor General Purpose; High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 2 (+/- %) 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M39014/021326 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Metallized Polypropylene Film Capacitor(Dipped) - W31(CBB21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, inverter welders, and more.
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Ceramic Capacitors - 1763-0402N1R5B160NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details