Cal-Chip Electronics Ceramic Capacitors CHV1206N500471JXT

Description
HVCAP1206 X7R 470PF 5% 500V
Request a Quote Datasheet
Description
HVCAP1206 X7R 470PF 5% 500V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-CHV1206N500471JXTTR-ND - DigiKey
Thief River Falls, MN, United States
HVCAP1206 X7R 470PF 5% 500V

HVCAP1206 X7R 470PF 5% 500V

Buy Now Datasheet
Ceramic Capacitors - 4713-CHV1206N500471JXTDKR-ND - DigiKey
Thief River Falls, MN, United States
HVCAP1206 X7R 470PF 5% 500V

HVCAP1206 X7R 470PF 5% 500V

Buy Now Datasheet
Ceramic Capacitors - 4713-CHV1206N500471JXTCT-ND - DigiKey
Thief River Falls, MN, United States
HVCAP1206 X7R 470PF 5% 500V

HVCAP1206 X7R 470PF 5% 500V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-CHV1206N500471JXTTR-ND 4713-CHV1206N500471JXTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications High Voltage Capacitor High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C463U050EE0B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Capacitors for suppressing power supply electromagnetic interference - W63(MKPR series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Lighting; Power Supply
View Details
Ceramic Capacitors - 0603J0100391FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details