Cal-Chip Electronics Ceramic Capacitors CHV1206N500470FCT

Description
HVCAP1206 COG 47PF 1% 500V
Request a Quote Datasheet
Description
HVCAP1206 COG 47PF 1% 500V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-CHV1206N500470FCTDKR-ND - DigiKey
Thief River Falls, MN, United States
HVCAP1206 COG 47PF 1% 500V

HVCAP1206 COG 47PF 1% 500V

Buy Now Datasheet
Ceramic Capacitors - 4713-CHV1206N500470FCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-CHV1206N500470FCT-ND
Ceramic Capacitors 4713-CHV1206N500470FCT-ND
HVCAP1206 COG 47PF 1% 500V

HVCAP1206 COG 47PF 1% 500V

Buy Now Datasheet
Ceramic Capacitors - 4713-CHV1206N500470FCTTR-ND - DigiKey
Thief River Falls, MN, United States
HVCAP1206 COG 47PF 1% 500V

HVCAP1206 COG 47PF 1% 500V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-CHV1206N500470FCTDKR-ND 4713-CHV1206N500470FCT-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose; High Voltage Capacitor General Purpose; High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 1 (+/- %) 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-695-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 220000 microF
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Power Electronic Capacitor - W3R(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details