Cal-Chip Electronics Ceramic Capacitors CHV1206N500392JXT

Description
HVCAP1206 X7R 3900PF 5% 500V
Request a Quote Datasheet
Description
HVCAP1206 X7R 3900PF 5% 500V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-CHV1206N500392JXTCT-ND - DigiKey
Thief River Falls, MN, United States
HVCAP1206 X7R 3900PF 5% 500V

HVCAP1206 X7R 3900PF 5% 500V

Buy Now Datasheet
Ceramic Capacitors - 4713-CHV1206N500392JXTTR-ND - DigiKey
Thief River Falls, MN, United States
HVCAP1206 X7R 3900PF 5% 500V

HVCAP1206 X7R 3900PF 5% 500V

Buy Now Datasheet
Ceramic Capacitors - 4713-CHV1206N500392JXTDKR-ND - DigiKey
Thief River Falls, MN, United States
HVCAP1206 X7R 3900PF 5% 500V

HVCAP1206 X7R 3900PF 5% 500V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-CHV1206N500392JXTCT-ND 4713-CHV1206N500392JXTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose; High Voltage Capacitor General Purpose; High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701314 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - M39014/021324 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 0505J250P700BQT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers