Cal-Chip Electronics Ceramic Capacitors CHV1206N500390JCT

Description
HVCAP1206 COG 39PF 5% 500V
Request a Quote Datasheet
Description
HVCAP1206 COG 39PF 5% 500V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-CHV1206N500390JCTDKR-ND - DigiKey
Thief River Falls, MN, United States
HVCAP1206 COG 39PF 5% 500V

HVCAP1206 COG 39PF 5% 500V

Buy Now Datasheet
Ceramic Capacitors - 4713-CHV1206N500390JCTTR-ND - DigiKey
Thief River Falls, MN, United States
HVCAP1206 COG 39PF 5% 500V

HVCAP1206 COG 39PF 5% 500V

Buy Now Datasheet
Ceramic Capacitors - 4713-CHV1206N500390JCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-CHV1206N500390JCT-ND
Ceramic Capacitors 4713-CHV1206N500390JCT-ND
HVCAP1206 COG 39PF 5% 500V

HVCAP1206 COG 39PF 5% 500V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-CHV1206N500390JCTDKR-ND 4713-CHV1206N500390JCTTR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose; High Voltage Capacitor General Purpose; High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - OTBH305KNPIR-F - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 85 C (-67 to 185 F)
View Details
4 suppliers
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
High Voltage Ceramic Capacitors - Wc2 type - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Ceramic Capacitors - 0603J0100120GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details