Cal-Chip Electronics Ceramic Capacitors CHV1206N500271KXT

Description
HVCAP1206 X7R 270PF 10% 500V
Request a Quote Datasheet
Description
HVCAP1206 X7R 270PF 10% 500V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-CHV1206N500271KXTTR-ND - DigiKey
Thief River Falls, MN, United States
HVCAP1206 X7R 270PF 10% 500V

HVCAP1206 X7R 270PF 10% 500V

Buy Now Datasheet
Ceramic Capacitors - 4713-CHV1206N500271KXTDKR-ND - DigiKey
Thief River Falls, MN, United States
HVCAP1206 X7R 270PF 10% 500V

HVCAP1206 X7R 270PF 10% 500V

Buy Now Datasheet
Ceramic Capacitors - 4713-CHV1206N500271KXTCT-ND - DigiKey
Thief River Falls, MN, United States
HVCAP1206 X7R 270PF 10% 500V

HVCAP1206 X7R 270PF 10% 500V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-CHV1206N500271KXTTR-ND 4713-CHV1206N500271KXTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose; High Voltage Capacitor General Purpose; High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-1206J1K00332JCTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose; High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Electronic Capacitor - W3G(WSS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details
Aluminium Capacitors - 1701014 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 2002-101C353U075CC2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers