Cal-Chip Electronics Ceramic Capacitors CHV1206N500201GCT

Description
HVCAP1206 COG 200PF 2% 500V
Request a Quote Datasheet
Description
HVCAP1206 COG 200PF 2% 500V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-CHV1206N500201GCTDKR-ND - DigiKey
Thief River Falls, MN, United States
HVCAP1206 COG 200PF 2% 500V

HVCAP1206 COG 200PF 2% 500V

Buy Now Datasheet
Ceramic Capacitors - 4713-CHV1206N500201GCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-CHV1206N500201GCT-ND
Ceramic Capacitors 4713-CHV1206N500201GCT-ND
HVCAP1206 COG 200PF 2% 500V

HVCAP1206 COG 200PF 2% 500V

Buy Now Datasheet
Ceramic Capacitors - 4713-CHV1206N500201GCTTR-ND - DigiKey
Thief River Falls, MN, United States
HVCAP1206 COG 200PF 2% 500V

HVCAP1206 COG 200PF 2% 500V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-CHV1206N500201GCTDKR-ND 4713-CHV1206N500201GCT-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose; High Voltage Capacitor General Purpose; High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 2 (+/- %) 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Polyester film capacitor - W26(CL20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2221 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Aluminium Capacitors - 1701203 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details