Cal-Chip Electronics Ceramic Capacitors CHV1206N5001R0CCT

Description
HVCAP1206 COG 1PF .25PF 500V
Request a Quote Datasheet
Description
HVCAP1206 COG 1PF .25PF 500V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-CHV1206N5001R0CCTDKR-ND - DigiKey
Thief River Falls, MN, United States
HVCAP1206 COG 1PF .25PF 500V

HVCAP1206 COG 1PF .25PF 500V

Buy Now Datasheet
Ceramic Capacitors - 4713-CHV1206N5001R0CCTTR-ND - DigiKey
Thief River Falls, MN, United States
HVCAP1206 COG 1PF .25PF 500V

HVCAP1206 COG 1PF .25PF 500V

Buy Now Datasheet
Ceramic Capacitors - 4713-CHV1206N5001R0CCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-CHV1206N5001R0CCT-ND
Ceramic Capacitors 4713-CHV1206N5001R0CCT-ND
HVCAP1206 COG 1PF .25PF 500V

HVCAP1206 COG 1PF .25PF 500V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-CHV1206N5001R0CCTDKR-ND 4713-CHV1206N5001R0CCTTR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose; High Voltage Capacitor General Purpose; High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
WVDC 500 volts 500 volts
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - T50P5NR-F - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
Ceramic Capacitors - 1608-1252-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701269 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Electronic Capacitor - W3H(WRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details