Cal-Chip Electronics Ceramic Capacitors CHV1206N500182GCT

Description
HVCAP1206 COG 1800PF 2% 500V
Request a Quote Datasheet
Description
HVCAP1206 COG 1800PF 2% 500V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-CHV1206N500182GCTTR-ND - DigiKey
Thief River Falls, MN, United States
HVCAP1206 COG 1800PF 2% 500V

HVCAP1206 COG 1800PF 2% 500V

Buy Now Datasheet
Ceramic Capacitors - 4713-CHV1206N500182GCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-CHV1206N500182GCT-ND
Ceramic Capacitors 4713-CHV1206N500182GCT-ND
HVCAP1206 COG 1800PF 2% 500V

HVCAP1206 COG 1800PF 2% 500V

Buy Now Datasheet
Ceramic Capacitors - 4713-CHV1206N500182GCTDKR-ND - DigiKey
Thief River Falls, MN, United States
HVCAP1206 COG 1800PF 2% 500V

HVCAP1206 COG 1800PF 2% 500V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-CHV1206N500182GCTTR-ND 4713-CHV1206N500182GCTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose; High Voltage Capacitor General Purpose; High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 2 (+/- %) 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Polyester film capacitor - W26(CL20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-1163-6-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F)
View Details
2 suppliers
Aluminium Capacitors - 1701327 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details