Cal-Chip Electronics Ceramic Capacitors CHV1206N500122KXT

Description
HVCAP1206 X7R 1200PF 10% 500V
Request a Quote Datasheet
Description
HVCAP1206 X7R 1200PF 10% 500V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-CHV1206N500122KXTDKR-ND - DigiKey
Thief River Falls, MN, United States
HVCAP1206 X7R 1200PF 10% 500V

HVCAP1206 X7R 1200PF 10% 500V

Buy Now Datasheet
Ceramic Capacitors - 4713-CHV1206N500122KXTTR-ND - DigiKey
Thief River Falls, MN, United States
HVCAP1206 X7R 1200PF 10% 500V

HVCAP1206 X7R 1200PF 10% 500V

Buy Now Datasheet
Ceramic Capacitors - 4713-CHV1206N500122KXTCT-ND - DigiKey
Thief River Falls, MN, United States
HVCAP1206 X7R 1200PF 10% 500V

HVCAP1206 X7R 1200PF 10% 500V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-CHV1206N500122KXTDKR-ND 4713-CHV1206N500122KXTTR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose; High Voltage Capacitor General Purpose; High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Metallized polypropylene film interference suppression capacitor(class Y2) - W43( Y2 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; New energy vehicles (OBC), Plug-in battery charger (OBC) and more.
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-111122K07P50HQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Voltage Capacitor; High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701323 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details