Cal-Chip Electronics Ceramic Capacitors CHV1206N500121GCT

Description
HVCAP1206 COG 120PF 2% 500V
Request a Quote Datasheet
Description
HVCAP1206 COG 120PF 2% 500V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-CHV1206N500121GCTTR-ND - DigiKey
Thief River Falls, MN, United States
HVCAP1206 COG 120PF 2% 500V

HVCAP1206 COG 120PF 2% 500V

Buy Now Datasheet
Ceramic Capacitors - 4713-CHV1206N500121GCTDKR-ND - DigiKey
Thief River Falls, MN, United States
HVCAP1206 COG 120PF 2% 500V

HVCAP1206 COG 120PF 2% 500V

Buy Now Datasheet
Ceramic Capacitors - 4713-CHV1206N500121GCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-CHV1206N500121GCT-ND
Ceramic Capacitors 4713-CHV1206N500121GCT-ND
HVCAP1206 COG 120PF 2% 500V

HVCAP1206 COG 120PF 2% 500V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-CHV1206N500121GCTTR-ND 4713-CHV1206N500121GCTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose; High Voltage Capacitor General Purpose; High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 2 (+/- %) 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-410-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 470000 microF
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Film Paper Film Capacitors - 205K100CS4G - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
4 suppliers
Film Capacitors - 1725705 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details