Cal-Chip Electronics Ceramic Capacitors CHV1206N500103KXT

Description
HVCAP1206 X7R .01UF 10% 500V
Request a Quote Datasheet
Description
HVCAP1206 X7R .01UF 10% 500V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-CHV1206N500103KXTTR-ND - DigiKey
Thief River Falls, MN, United States
HVCAP1206 X7R .01UF 10% 500V

HVCAP1206 X7R .01UF 10% 500V

Buy Now Datasheet
Ceramic Capacitors - 4713-CHV1206N500103KXTDKR-ND - DigiKey
Thief River Falls, MN, United States
HVCAP1206 X7R .01UF 10% 500V

HVCAP1206 X7R .01UF 10% 500V

Buy Now Datasheet
Ceramic Capacitors - 4713-CHV1206N500103KXTCT-ND - DigiKey
Thief River Falls, MN, United States
HVCAP1206 X7R .01UF 10% 500V

HVCAP1206 X7R .01UF 10% 500V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-CHV1206N500103KXTTR-ND 4713-CHV1206N500103KXTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose; High Voltage Capacitor General Purpose; High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0100 microF 0.0100 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-702-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 100000 microF
View Details
Capacitors for suppressing power supply electromagnetic interference - W42(MKP series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Film Paper Film Capacitors - T15W4NR-F - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers