Cal-Chip Electronics Ceramic Capacitors CHV1206N500103JCT

Description
HVCAP1206 COG .01UF 5% 500V
Request a Quote Datasheet
Description
HVCAP1206 COG .01UF 5% 500V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-CHV1206N500103JCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-CHV1206N500103JCT-ND
Ceramic Capacitors 4713-CHV1206N500103JCT-ND
HVCAP1206 COG .01UF 5% 500V

HVCAP1206 COG .01UF 5% 500V

Buy Now Datasheet
Ceramic Capacitors - 4713-CHV1206N500103JCTDKR-ND - DigiKey
Thief River Falls, MN, United States
HVCAP1206 COG .01UF 5% 500V

HVCAP1206 COG .01UF 5% 500V

Buy Now Datasheet
Ceramic Capacitors - 4713-CHV1206N500103JCTTR-ND - DigiKey
Thief River Falls, MN, United States
HVCAP1206 COG .01UF 5% 500V

HVCAP1206 COG .01UF 5% 500V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-CHV1206N500103JCT-ND 4713-CHV1206N500103JCTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0100 microF 0.0100 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-697-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 470000 microF
View Details
Metallized polypropylene film interference suppression capacitor (class X2, THB series) - W42(MKP,THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, charging stations, smart meters, home appliances, variable frequency servo motors, electric vehicles, battery chargers
View Details
Aluminum Electrolytic - 101C274U7R5ED2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 1763-0504B103K101P-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details