Cal-Chip Electronics Ceramic Capacitors CHV1206N2K0821KXT

Description
HVCAP1206 X7R 820PF 10% 2KV
Request a Quote Datasheet
Description
HVCAP1206 X7R 820PF 10% 2KV
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-CHV1206N2K0821KXTTR-ND - DigiKey
Thief River Falls, MN, United States
HVCAP1206 X7R 820PF 10% 2KV

HVCAP1206 X7R 820PF 10% 2KV

Buy Now Datasheet
Ceramic Capacitors - 4713-CHV1206N2K0821KXTDKR-ND - DigiKey
Thief River Falls, MN, United States
HVCAP1206 X7R 820PF 10% 2KV

HVCAP1206 X7R 820PF 10% 2KV

Buy Now Datasheet
Ceramic Capacitors - 4713-CHV1206N2K0821KXTCT-ND - DigiKey
Thief River Falls, MN, United States
HVCAP1206 X7R 820PF 10% 2KV

HVCAP1206 X7R 820PF 10% 2KV

Buy Now Datasheet
Ceramic Capacitors - CHV1206N2K0821KXT - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CHV1206N2K0821KXT
Ceramic Capacitors CHV1206N2K0821KXT
CAP CER 820PF 2KV X7R 1206

CAP CER 820PF 2KV X7R 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 4713-CHV1206N2K0821KXTTR-ND 4713-CHV1206N2K0821KXTDKR-ND CHV1206N2K0821KXT
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose; High Voltage Capacitor General Purpose; High Voltage Capacitor General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-433-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 240000 microF
View Details
Power Electronic Capacitor - W3D(WLS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitors - 2002-101C213U063EJ1A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers