Cal-Chip Electronics Ceramic Capacitors CHV1206N2K0820JCT

Description
HVCAP1206 COG 82PF 5% 2KV
Request a Quote Datasheet
Description
HVCAP1206 COG 82PF 5% 2KV
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-CHV1206N2K0820JCTDKR-ND - DigiKey
Thief River Falls, MN, United States
HVCAP1206 COG 82PF 5% 2KV

HVCAP1206 COG 82PF 5% 2KV

Buy Now Datasheet
Ceramic Capacitors - 4713-CHV1206N2K0820JCTTR-ND - DigiKey
Thief River Falls, MN, United States
HVCAP1206 COG 82PF 5% 2KV

HVCAP1206 COG 82PF 5% 2KV

Buy Now Datasheet
Ceramic Capacitors - 4713-CHV1206N2K0820JCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-CHV1206N2K0820JCT-ND
Ceramic Capacitors 4713-CHV1206N2K0820JCT-ND
HVCAP1206 COG 82PF 5% 2KV

HVCAP1206 COG 82PF 5% 2KV

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-CHV1206N2K0820JCTDKR-ND 4713-CHV1206N2K0820JCTTR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose; High Voltage Capacitor General Purpose; High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4381 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Polyester film capacitor - W27(CL21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - CK05BX562K-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers