Cal-Chip Electronics Ceramic Capacitors CHV1206N250562JCT

Description
HVCAP1206 COG 5600PF 5% 250V
Request a Quote Datasheet
Description
HVCAP1206 COG 5600PF 5% 250V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-CHV1206N250562JCTDKR-ND - DigiKey
Thief River Falls, MN, United States
HVCAP1206 COG 5600PF 5% 250V

HVCAP1206 COG 5600PF 5% 250V

Buy Now Datasheet
Ceramic Capacitors - 4713-CHV1206N250562JCTTR-ND - DigiKey
Thief River Falls, MN, United States
HVCAP1206 COG 5600PF 5% 250V

HVCAP1206 COG 5600PF 5% 250V

Buy Now Datasheet
Ceramic Capacitors - 4713-CHV1206N250562JCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-CHV1206N250562JCT-ND
Ceramic Capacitors 4713-CHV1206N250562JCT-ND
HVCAP1206 COG 5600PF 5% 250V

HVCAP1206 COG 5600PF 5% 250V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-CHV1206N250562JCTDKR-ND 4713-CHV1206N250562JCTTR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C154U025CC2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 0603J0100120JCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701232 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Capacitive Voltage-reduction Capacitors - W41( MKP(E),THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details