Cal-Chip Electronics Ceramic Capacitors CHV1206N250473KXT

Description
HVCAP1206 X7R .047UF 10% 250V
Request a Quote Datasheet
Description
HVCAP1206 X7R .047UF 10% 250V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-CHV1206N250473KXTTR-ND - DigiKey
Thief River Falls, MN, United States
HVCAP1206 X7R .047UF 10% 250V

HVCAP1206 X7R .047UF 10% 250V

Buy Now Datasheet
Ceramic Capacitors - 4713-CHV1206N250473KXTCT-ND - DigiKey
Thief River Falls, MN, United States
HVCAP1206 X7R .047UF 10% 250V

HVCAP1206 X7R .047UF 10% 250V

Buy Now Datasheet
Ceramic Capacitors - 4713-CHV1206N250473KXTDKR-ND - DigiKey
Thief River Falls, MN, United States
HVCAP1206 X7R .047UF 10% 250V

HVCAP1206 X7R .047UF 10% 250V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-CHV1206N250473KXTTR-ND 4713-CHV1206N250473KXTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0470 microF 0.0470 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101921T250AC2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Ceramic Capacitors - 1763-1164-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
Aluminium Capacitors - 1701149 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Electronic Capacitor - W3C(WLL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details