Cal-Chip Electronics Ceramic Capacitors CHV1206N250332JCT

Description
HVCAP1206 COG 3300PF 5% 250V
Request a Quote Datasheet
Description
HVCAP1206 COG 3300PF 5% 250V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-CHV1206N250332JCTTR-ND - DigiKey
Thief River Falls, MN, United States
HVCAP1206 COG 3300PF 5% 250V

HVCAP1206 COG 3300PF 5% 250V

Buy Now Datasheet
Ceramic Capacitors - 4713-CHV1206N250332JCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-CHV1206N250332JCT-ND
Ceramic Capacitors 4713-CHV1206N250332JCT-ND
HVCAP1206 COG 3300PF 5% 250V

HVCAP1206 COG 3300PF 5% 250V

Buy Now Datasheet
Ceramic Capacitors - 4713-CHV1206N250332JCTDKR-ND - DigiKey
Thief River Falls, MN, United States
HVCAP1206 COG 3300PF 5% 250V

HVCAP1206 COG 3300PF 5% 250V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-CHV1206N250332JCTTR-ND 4713-CHV1206N250332JCTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C164U7R5EB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 1608-050525000150FQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Polyester film capacitor - W23(CL21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details