Cal-Chip Electronics Ceramic Capacitors CHV1206N250224KXT

Description
HVCAP1206 X7R .22UF 10% 250V
Request a Quote Datasheet
Description
HVCAP1206 X7R .22UF 10% 250V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-CHV1206N250224KXTDKR-ND - DigiKey
Thief River Falls, MN, United States
HVCAP1206 X7R .22UF 10% 250V

HVCAP1206 X7R .22UF 10% 250V

Buy Now Datasheet
Ceramic Capacitors - 4713-CHV1206N250224KXTTR-ND - DigiKey
Thief River Falls, MN, United States
HVCAP1206 X7R .22UF 10% 250V

HVCAP1206 X7R .22UF 10% 250V

Buy Now Datasheet
Ceramic Capacitors - 4713-CHV1206N250224KXTCT-ND - DigiKey
Thief River Falls, MN, United States
HVCAP1206 X7R .22UF 10% 250V

HVCAP1206 X7R .22UF 10% 250V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-CHV1206N250224KXTDKR-ND 4713-CHV1206N250224KXTTR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications High Voltage Capacitor High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.2200 microF 0.2200 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 6A, 250Vac; Current Rating Schurter - 70K8309 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.0680 microF
WVAC 250 volts
View Details
Safety Ceramic Capacitors - WYD(X1Y1 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics, and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Ceramic Capacitors - M39014/052031 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers