Cal-Chip Electronics Ceramic Capacitors CHV1206N250222KXT

Description
HVCAP1206 X7R 2200PF 10% 250V
Request a Quote Datasheet
Description
HVCAP1206 X7R 2200PF 10% 250V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-CHV1206N250222KXTDKR-ND - DigiKey
Thief River Falls, MN, United States
HVCAP1206 X7R 2200PF 10% 250V

HVCAP1206 X7R 2200PF 10% 250V

Buy Now Datasheet
Ceramic Capacitors - 4713-CHV1206N250222KXTTR-ND - DigiKey
Thief River Falls, MN, United States
HVCAP1206 X7R 2200PF 10% 250V

HVCAP1206 X7R 2200PF 10% 250V

Buy Now Datasheet
Ceramic Capacitors - 4713-CHV1206N250222KXTCT-ND - DigiKey
Thief River Falls, MN, United States
HVCAP1206 X7R 2200PF 10% 250V

HVCAP1206 X7R 2200PF 10% 250V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-CHV1206N250222KXTDKR-ND 4713-CHV1206N250222KXTTR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C273U016AA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
High reliability AC filter capacitors suitable for variable frequency motor drive applications - W3M series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Technology Film Capacitors
Applications Electric drive control circuits, photovoltaics, energy storage and more
Capacitance Range 1 to 25 microF
View Details
Ceramic Capacitors - 1608-040220500472JXTFM2TR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details