Cal-Chip Electronics Ceramic Capacitors CHV1206N250221GCT

Description
HVCAP1206 COG 220PF 2% 250V
Request a Quote Datasheet
Description
HVCAP1206 COG 220PF 2% 250V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-CHV1206N250221GCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-CHV1206N250221GCT-ND
Ceramic Capacitors 4713-CHV1206N250221GCT-ND
HVCAP1206 COG 220PF 2% 250V

HVCAP1206 COG 220PF 2% 250V

Buy Now Datasheet
Ceramic Capacitors - 4713-CHV1206N250221GCTTR-ND - DigiKey
Thief River Falls, MN, United States
HVCAP1206 COG 220PF 2% 250V

HVCAP1206 COG 220PF 2% 250V

Buy Now Datasheet
Ceramic Capacitors - 4713-CHV1206N250221GCTDKR-ND - DigiKey
Thief River Falls, MN, United States
HVCAP1206 COG 220PF 2% 250V

HVCAP1206 COG 220PF 2% 250V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-CHV1206N250221GCT-ND 4713-CHV1206N250221GCTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications High Voltage Capacitor High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 2 (+/- %) 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2204 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Metallized Polyester Film Capacitor(Dipped) - W22(CL21X series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Aluminum Electrolytic - 336SMH035M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers