Cal-Chip Electronics Ceramic Capacitors CHV1206N250103GCT

Description
HVCAP1206 COG .01UF 2% 250V
Request a Quote Datasheet
Description
HVCAP1206 COG .01UF 2% 250V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-CHV1206N250103GCTDKR-ND - DigiKey
Thief River Falls, MN, United States
HVCAP1206 COG .01UF 2% 250V

HVCAP1206 COG .01UF 2% 250V

Buy Now Datasheet
Ceramic Capacitors - 4713-CHV1206N250103GCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-CHV1206N250103GCT-ND
Ceramic Capacitors 4713-CHV1206N250103GCT-ND
HVCAP1206 COG .01UF 2% 250V

HVCAP1206 COG .01UF 2% 250V

Buy Now Datasheet
Ceramic Capacitors - 4713-CHV1206N250103GCTTR-ND - DigiKey
Thief River Falls, MN, United States
HVCAP1206 COG .01UF 2% 250V

HVCAP1206 COG .01UF 2% 250V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-CHV1206N250103GCTDKR-ND 4713-CHV1206N250103GCT-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications High Voltage Capacitor High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0100 microF 0.0100 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C192T250AE2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Aluminium Capacitors - 1620715 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Capacitive Voltage-reduction Capacitors - W49(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details