Cal-Chip Electronics Ceramic Capacitors CHV1206N250101JCT

Description
HVCAP1206 COG 100PF 5% 250V
Request a Quote Datasheet
Description
HVCAP1206 COG 100PF 5% 250V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-CHV1206N250101JCTDKR-ND - DigiKey
Thief River Falls, MN, United States
HVCAP1206 COG 100PF 5% 250V

HVCAP1206 COG 100PF 5% 250V

Buy Now Datasheet
Ceramic Capacitors - 4713-CHV1206N250101JCTTR-ND - DigiKey
Thief River Falls, MN, United States
HVCAP1206 COG 100PF 5% 250V

HVCAP1206 COG 100PF 5% 250V

Buy Now Datasheet
Ceramic Capacitors - 4713-CHV1206N250101JCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-CHV1206N250101JCT-ND
Ceramic Capacitors 4713-CHV1206N250101JCT-ND
HVCAP1206 COG 100PF 5% 250V

HVCAP1206 COG 100PF 5% 250V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-CHV1206N250101JCTDKR-ND 4713-CHV1206N250101JCTTR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2206 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Polypropylene film capacitor - W84(MMKP84 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply
View Details
Aluminum Electrolytic Capacitors - 380LX122M350A082-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
3 suppliers
Ceramic Capacitors - 1608-05052500P200HQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details