Cal-Chip Electronics Ceramic Capacitors CHV1206N1K0220FCT

Description
HVCAP1206 COG 22PF 1% 1000V
Request a Quote Datasheet
Description
HVCAP1206 COG 22PF 1% 1000V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-CHV1206N1K0220FCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-CHV1206N1K0220FCT-ND
Ceramic Capacitors 4713-CHV1206N1K0220FCT-ND
HVCAP1206 COG 22PF 1% 1000V

HVCAP1206 COG 22PF 1% 1000V

Buy Now Datasheet
Ceramic Capacitors - 4713-CHV1206N1K0220FCTTR-ND - DigiKey
Thief River Falls, MN, United States
HVCAP1206 COG 22PF 1% 1000V

HVCAP1206 COG 22PF 1% 1000V

Buy Now Datasheet
Ceramic Capacitors - 4713-CHV1206N1K0220FCTDKR-ND - DigiKey
Thief River Falls, MN, United States
HVCAP1206 COG 22PF 1% 1000V

HVCAP1206 COG 22PF 1% 1000V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-CHV1206N1K0220FCT-ND 4713-CHV1206N1K0220FCTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose; High Voltage Capacitor General Purpose; High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 1 (+/- %) 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-1210J1K00393KXRTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose; High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic Capacitors - 380LX103M025A202-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers
Aluminium Capacitors - 1701091 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers