Cal-Chip Electronics Ceramic Capacitors CHV1206N1K0150FCT

Description
HVCAP1206 COG 15PF 1% 1000V
Request a Quote Datasheet
Description
HVCAP1206 COG 15PF 1% 1000V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-CHV1206N1K0150FCTTR-ND - DigiKey
Thief River Falls, MN, United States
HVCAP1206 COG 15PF 1% 1000V

HVCAP1206 COG 15PF 1% 1000V

Buy Now Datasheet
Ceramic Capacitors - 4713-CHV1206N1K0150FCTDKR-ND - DigiKey
Thief River Falls, MN, United States
HVCAP1206 COG 15PF 1% 1000V

HVCAP1206 COG 15PF 1% 1000V

Buy Now Datasheet
Ceramic Capacitors - 4713-CHV1206N1K0150FCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-CHV1206N1K0150FCT-ND
Ceramic Capacitors 4713-CHV1206N1K0150FCT-ND
HVCAP1206 COG 15PF 1% 1000V

HVCAP1206 COG 15PF 1% 1000V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-CHV1206N1K0150FCTTR-ND 4713-CHV1206N1K0150FCTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose; High Voltage Capacitor General Purpose; High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 1 (+/- %) 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Coin Cell Supercapacitor - SCCC - SCHURTER Inc
Specs
Configuration / Form Factor Leaded Capacitor
Technology Ultracapacitor
RoHS Compliant Yes
View Details
Polypropylene film capacitor - W33(CBB20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Film Paper Film Capacitors - 106K050CS4G-FA - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
4 suppliers
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers