Cal-Chip Electronics Ceramic Capacitors CHV1206N1K0120FCT

Description
HVCAP1206 COG 12PF 1% 1KV
Request a Quote Datasheet
Description
HVCAP1206 COG 12PF 1% 1KV
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-CHV1206N1K0120FCTDKR-ND - DigiKey
Thief River Falls, MN, United States
HVCAP1206 COG 12PF 1% 1KV

HVCAP1206 COG 12PF 1% 1KV

Buy Now Datasheet
Ceramic Capacitors - 4713-CHV1206N1K0120FCTTR-ND - DigiKey
Thief River Falls, MN, United States
HVCAP1206 COG 12PF 1% 1KV

HVCAP1206 COG 12PF 1% 1KV

Buy Now Datasheet
Ceramic Capacitors - 4713-CHV1206N1K0120FCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-CHV1206N1K0120FCT-ND
Ceramic Capacitors 4713-CHV1206N1K0120FCT-ND
HVCAP1206 COG 12PF 1% 1KV

HVCAP1206 COG 12PF 1% 1KV

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-CHV1206N1K0120FCTDKR-ND 4713-CHV1206N1K0120FCTTR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose; High Voltage Capacitor General Purpose; High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 1 (+/- %) 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 6A, 250Vac; Current Rating Schurter - 70K8309 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.0680 microF
WVAC 250 volts
View Details
Power Electronic Capacitor - W3P(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Automotive; Power Supply
View Details
Aluminum Polymer Capacitors - 2002-337XMPL004MG19H - New Yorker Electronics Co., Inc.
Specs
Electrolytic Capacitors Aluminum Electrolytic
Packing Method Tape Reel; Tape & Reel
View Details
3 suppliers
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers