Cal-Chip Electronics Ceramic Capacitors CHV0805N630822KXT

Description
HVCAP 0805 X7R 8200PF 10% 630V
Request a Quote Datasheet
Description
HVCAP 0805 X7R 8200PF 10% 630V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-CHV0805N630822KXTTR-ND - DigiKey
Thief River Falls, MN, United States
HVCAP 0805 X7R 8200PF 10% 630V

HVCAP 0805 X7R 8200PF 10% 630V

Buy Now Datasheet
Ceramic Capacitors - 4713-CHV0805N630822KXTDKR-ND - DigiKey
Thief River Falls, MN, United States
HVCAP 0805 X7R 8200PF 10% 630V

HVCAP 0805 X7R 8200PF 10% 630V

Buy Now Datasheet
Ceramic Capacitors - 4713-CHV0805N630822KXTCT-ND - DigiKey
Thief River Falls, MN, United States
HVCAP 0805 X7R 8200PF 10% 630V

HVCAP 0805 X7R 8200PF 10% 630V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-CHV0805N630822KXTTR-ND 4713-CHV0805N630822KXTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose; High Voltage Capacitor General Purpose; High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 1 Phase, 10A, 2100Ua; Filter Applications Schurter - 86H4882 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Capacitive Voltage-reduction Capacitors - W41( MKP(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - C1206C102K5RACB-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers