Cal-Chip Electronics Ceramic Capacitors CHV0805N630470FCT

Description
HVCAP0805 COG 47PF 1% 630V
Request a Quote Datasheet
Description
HVCAP0805 COG 47PF 1% 630V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-CHV0805N630470FCTTR-ND - DigiKey
Thief River Falls, MN, United States
HVCAP0805 COG 47PF 1% 630V

HVCAP0805 COG 47PF 1% 630V

Buy Now Datasheet
Ceramic Capacitors - 4713-CHV0805N630470FCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-CHV0805N630470FCT-ND
Ceramic Capacitors 4713-CHV0805N630470FCT-ND
HVCAP0805 COG 47PF 1% 630V

HVCAP0805 COG 47PF 1% 630V

Buy Now Datasheet
Ceramic Capacitors - 4713-CHV0805N630470FCTDKR-ND - DigiKey
Thief River Falls, MN, United States
HVCAP0805 COG 47PF 1% 630V

HVCAP0805 COG 47PF 1% 630V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-CHV0805N630470FCTTR-ND 4713-CHV0805N630470FCTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose; High Voltage Capacitor General Purpose; High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 1 (+/- %) 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2214 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
High-Voltage Metallized Polypropylene Film/Foil Capacitor - W14(CBB81 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Frequency; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Aluminum Electrolytic - 226SVH050MEL - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers