Cal-Chip Electronics Ceramic Capacitors CHV0805N630331KXT

Description
HVCAP0805 X7R 330PF 10% 630V
Request a Quote Datasheet
Description
HVCAP0805 X7R 330PF 10% 630V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-CHV0805N630331KXTCT-ND - DigiKey
Thief River Falls, MN, United States
HVCAP0805 X7R 330PF 10% 630V

HVCAP0805 X7R 330PF 10% 630V

Buy Now Datasheet
Ceramic Capacitors - 4713-CHV0805N630331KXTTR-ND - DigiKey
Thief River Falls, MN, United States
HVCAP0805 X7R 330PF 10% 630V

HVCAP0805 X7R 330PF 10% 630V

Buy Now Datasheet
Ceramic Capacitors - 4713-CHV0805N630331KXTDKR-ND - DigiKey
Thief River Falls, MN, United States
HVCAP0805 X7R 330PF 10% 630V

HVCAP0805 X7R 330PF 10% 630V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-CHV0805N630331KXTCT-ND 4713-CHV0805N630331KXTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

CAPACITOR;CERAMIC;CAP .1UF;TOL+-20%;RADIAL;VOL-RTG 50V - 70186264 - Allied Electronics, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Power Electronic Capacitor - W3D(WLS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Ceramic Capacitors - 1608-050525001P20HQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details