Cal-Chip Electronics Ceramic Capacitors CHV0805N630150JCT

Description
HVCAP0805 COG 15PF 5% 630V
Request a Quote Datasheet
Description
HVCAP0805 COG 15PF 5% 630V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-CHV0805N630150JCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-CHV0805N630150JCT-ND
Ceramic Capacitors 4713-CHV0805N630150JCT-ND
HVCAP0805 COG 15PF 5% 630V

HVCAP0805 COG 15PF 5% 630V

Buy Now Datasheet
Ceramic Capacitors - 4713-CHV0805N630150JCTTR-ND - DigiKey
Thief River Falls, MN, United States
HVCAP0805 COG 15PF 5% 630V

HVCAP0805 COG 15PF 5% 630V

Buy Now Datasheet
Ceramic Capacitors - 4713-CHV0805N630150JCTDKR-ND - DigiKey
Thief River Falls, MN, United States
HVCAP0805 COG 15PF 5% 630V

HVCAP0805 COG 15PF 5% 630V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-CHV0805N630150JCT-ND 4713-CHV0805N630150JCTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701028 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Film Paper Film Capacitors - 245LC3500K5LM8 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5 suppliers
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-1293-6-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details