Cal-Chip Electronics Ceramic Capacitors CHV0805N500911GCT

Description
HVCAP0805 COG 910PF 2% 500V
Request a Quote Datasheet
Description
HVCAP0805 COG 910PF 2% 500V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-CHV0805N500911GCTDKR-ND - DigiKey
Thief River Falls, MN, United States
HVCAP0805 COG 910PF 2% 500V

HVCAP0805 COG 910PF 2% 500V

Buy Now Datasheet
Ceramic Capacitors - 4713-CHV0805N500911GCTTR-ND - DigiKey
Thief River Falls, MN, United States
HVCAP0805 COG 910PF 2% 500V

HVCAP0805 COG 910PF 2% 500V

Buy Now Datasheet
Ceramic Capacitors - 4713-CHV0805N500911GCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-CHV0805N500911GCT-ND
Ceramic Capacitors 4713-CHV0805N500911GCT-ND
HVCAP0805 COG 910PF 2% 500V

HVCAP0805 COG 910PF 2% 500V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-CHV0805N500911GCTDKR-ND 4713-CHV0805N500911GCTTR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications High Voltage Capacitor High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 2 (+/- %) 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-416-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 540000 microF
View Details
Polypropylene film capacitor - W30(CBB20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - CK06BX104K - 915355-CK06BX104K - Win Source Electronics
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Style Through Hole
View Details
3 suppliers
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers