Cal-Chip Electronics Ceramic Capacitors CHV0805N500821GCT

Description
HVCAP0805 COG 820PF 2% 500V
Request a Quote Datasheet
Description
HVCAP0805 COG 820PF 2% 500V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-CHV0805N500821GCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-CHV0805N500821GCT-ND
Ceramic Capacitors 4713-CHV0805N500821GCT-ND
HVCAP0805 COG 820PF 2% 500V

HVCAP0805 COG 820PF 2% 500V

Buy Now Datasheet
Ceramic Capacitors - 4713-CHV0805N500821GCTDKR-ND - DigiKey
Thief River Falls, MN, United States
HVCAP0805 COG 820PF 2% 500V

HVCAP0805 COG 820PF 2% 500V

Buy Now Datasheet
Ceramic Capacitors - 4713-CHV0805N500821GCTTR-ND - DigiKey
Thief River Falls, MN, United States
HVCAP0805 COG 820PF 2% 500V

HVCAP0805 COG 820PF 2% 500V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-CHV0805N500821GCT-ND 4713-CHV0805N500821GCTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications High Voltage Capacitor High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 2 (+/- %) 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-409-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 35000 microF
View Details
High reliability AC filter capacitors suitable for variable frequency motor drive applications - W3M series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Technology Film Capacitors
Applications Electric drive control circuits, photovoltaics, energy storage and more
Capacitance Range 1 to 25 microF
View Details
Aluminum Electrolytic - 101C174U016BD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers