Cal-Chip Electronics Ceramic Capacitors CHV0805N500751FCT

Description
HVCAP0805 COG 750PF 1% 500V
Request a Quote Datasheet
Description
HVCAP0805 COG 750PF 1% 500V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-CHV0805N500751FCTTR-ND - DigiKey
Thief River Falls, MN, United States
HVCAP0805 COG 750PF 1% 500V

HVCAP0805 COG 750PF 1% 500V

Buy Now Datasheet
Ceramic Capacitors - 4713-CHV0805N500751FCTDKR-ND - DigiKey
Thief River Falls, MN, United States
HVCAP0805 COG 750PF 1% 500V

HVCAP0805 COG 750PF 1% 500V

Buy Now Datasheet
Ceramic Capacitors - 4713-CHV0805N500751FCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-CHV0805N500751FCT-ND
Ceramic Capacitors 4713-CHV0805N500751FCT-ND
HVCAP0805 COG 750PF 1% 500V

HVCAP0805 COG 750PF 1% 500V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-CHV0805N500751FCTTR-ND 4713-CHV0805N500751FCTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications High Voltage Capacitor High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 1 (+/- %) 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-427-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 400000 microF
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Aluminum Electrolytic Capacitor - 101C133U150CF2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 13000 microF
View Details
4 suppliers
Aluminium Capacitors - 1701194 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details