Cal-Chip Electronics Ceramic Capacitors CHV0805N500681FCT

Description
HVCAP0805 COG 680PF 1% 500V
Request a Quote Datasheet
Description
HVCAP0805 COG 680PF 1% 500V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-CHV0805N500681FCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-CHV0805N500681FCT-ND
Ceramic Capacitors 4713-CHV0805N500681FCT-ND
HVCAP0805 COG 680PF 1% 500V

HVCAP0805 COG 680PF 1% 500V

Buy Now Datasheet
Ceramic Capacitors - 4713-CHV0805N500681FCTDKR-ND - DigiKey
Thief River Falls, MN, United States
HVCAP0805 COG 680PF 1% 500V

HVCAP0805 COG 680PF 1% 500V

Buy Now Datasheet
Ceramic Capacitors - 4713-CHV0805N500681FCTTR-ND - DigiKey
Thief River Falls, MN, United States
HVCAP0805 COG 680PF 1% 500V

HVCAP0805 COG 680PF 1% 500V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-CHV0805N500681FCT-ND 4713-CHV0805N500681FCTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose; High Voltage Capacitor General Purpose; High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 1 (+/- %) 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C394U7R5BF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
High Voltage Ceramic Capacitors - WC1 - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Ceramic Capacitors - 0603J0100270GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers