Cal-Chip Electronics Ceramic Capacitors CHV0805N500680FCT

Description
HVCAP0805 COG 68PF 1% 500V
Request a Quote Datasheet
Description
HVCAP0805 COG 68PF 1% 500V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-CHV0805N500680FCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-CHV0805N500680FCT-ND
Ceramic Capacitors 4713-CHV0805N500680FCT-ND
HVCAP0805 COG 68PF 1% 500V

HVCAP0805 COG 68PF 1% 500V

Buy Now Datasheet
Ceramic Capacitors - 4713-CHV0805N500680FCTDKR-ND - DigiKey
Thief River Falls, MN, United States
HVCAP0805 COG 68PF 1% 500V

HVCAP0805 COG 68PF 1% 500V

Buy Now Datasheet
Ceramic Capacitors - 4713-CHV0805N500680FCTTR-ND - DigiKey
Thief River Falls, MN, United States
HVCAP0805 COG 68PF 1% 500V

HVCAP0805 COG 68PF 1% 500V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-CHV0805N500680FCT-ND 4713-CHV0805N500680FCTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose; High Voltage Capacitor General Purpose; High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 1 (+/- %) 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 107AXZ050M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Polypropylene film capacitor - W30(CBB20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100122FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details