HVCAP0805 COG 5.1PF .25PF 500V
HVCAP0805 COG 5.1PF .25PF 500V
HVCAP0805 COG 5.1PF .25PF 500V
| DigiKey | DigiKey | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 4713-CHV0805N5005R1CCT-ND | 4713-CHV0805N5005R1CCTDKR-ND |
| Product Name | Ceramic Capacitors | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor |
| Applications | High Voltage Capacitor | High Voltage Capacitor |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition |
| WVDC | 500 volts | 500 volts |