Cal-Chip Electronics Ceramic Capacitors CHV0805N500332KXT

Description
HVCAP0805 X7R 3300PF 10% 500V
Request a Quote Datasheet
Description
HVCAP0805 X7R 3300PF 10% 500V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-CHV0805N500332KXTDKR-ND - DigiKey
Thief River Falls, MN, United States
HVCAP0805 X7R 3300PF 10% 500V

HVCAP0805 X7R 3300PF 10% 500V

Buy Now Datasheet
Ceramic Capacitors - 4713-CHV0805N500332KXTCT-ND - DigiKey
Thief River Falls, MN, United States
HVCAP0805 X7R 3300PF 10% 500V

HVCAP0805 X7R 3300PF 10% 500V

Buy Now Datasheet
Ceramic Capacitors - 4713-CHV0805N500332KXTTR-ND - DigiKey
Thief River Falls, MN, United States
HVCAP0805 X7R 3300PF 10% 500V

HVCAP0805 X7R 3300PF 10% 500V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-CHV0805N500332KXTDKR-ND 4713-CHV0805N500332KXTCT-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose; High Voltage Capacitor General Purpose; High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C135U7R5DN2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1701313 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1608-1210J1K00183JCSTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose; High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Polyester film capacitor - W27(CL21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details