Cal-Chip Electronics Ceramic Capacitors CHV0805N500332JXT

Description
HVCAP0805 X7R 3300PF 5% 500V
Request a Quote Datasheet
Description
HVCAP0805 X7R 3300PF 5% 500V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-CHV0805N500332JXTCT-ND - DigiKey
Thief River Falls, MN, United States
HVCAP0805 X7R 3300PF 5% 500V

HVCAP0805 X7R 3300PF 5% 500V

Buy Now Datasheet
Ceramic Capacitors - 4713-CHV0805N500332JXTDKR-ND - DigiKey
Thief River Falls, MN, United States
HVCAP0805 X7R 3300PF 5% 500V

HVCAP0805 X7R 3300PF 5% 500V

Buy Now Datasheet
Ceramic Capacitors - 4713-CHV0805N500332JXTTR-ND - DigiKey
Thief River Falls, MN, United States
HVCAP0805 X7R 3300PF 5% 500V

HVCAP0805 X7R 3300PF 5% 500V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-CHV0805N500332JXTCT-ND 4713-CHV0805N500332JXTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose; High Voltage Capacitor General Purpose; High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C104U030BE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Capacitive Voltage-reduction Capacitors - W47(CL21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 0603J0100681GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers