Cal-Chip Electronics Ceramic Capacitors CHV0805N500331FCT

Description
HVCAP0805 COG 330PF 1% 500V
Request a Quote Datasheet
Description
HVCAP0805 COG 330PF 1% 500V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-CHV0805N500331FCTDKR-ND - DigiKey
Thief River Falls, MN, United States
HVCAP0805 COG 330PF 1% 500V

HVCAP0805 COG 330PF 1% 500V

Buy Now Datasheet
Ceramic Capacitors - 4713-CHV0805N500331FCTTR-ND - DigiKey
Thief River Falls, MN, United States
HVCAP0805 COG 330PF 1% 500V

HVCAP0805 COG 330PF 1% 500V

Buy Now Datasheet
Ceramic Capacitors - 4713-CHV0805N500331FCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-CHV0805N500331FCT-ND
Ceramic Capacitors 4713-CHV0805N500331FCT-ND
HVCAP0805 COG 330PF 1% 500V

HVCAP0805 COG 330PF 1% 500V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-CHV0805N500331FCTDKR-ND 4713-CHV0805N500331FCTTR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications High Voltage Capacitor High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 1 (+/- %) 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-1210J1K00151KXRTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose; High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Metallized polypropylene film interference suppression capacitor(class Y2) - W43( Y2 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; New energy vehicles (OBC), Plug-in battery charger (OBC) and more.
View Details
Aluminium Capacitors - 1701196 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 2002-101C523U050EF1BS - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers