Cal-Chip Electronics Ceramic Capacitors CHV0805N500152KXT

Description
HVCAP0805 X7R 1500PF 10% 500V
Request a Quote Datasheet
Description
HVCAP0805 X7R 1500PF 10% 500V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-CHV0805N500152KXTTR-ND - DigiKey
Thief River Falls, MN, United States
HVCAP0805 X7R 1500PF 10% 500V

HVCAP0805 X7R 1500PF 10% 500V

Buy Now Datasheet
Ceramic Capacitors - 4713-CHV0805N500152KXTCT-ND - DigiKey
Thief River Falls, MN, United States
HVCAP0805 X7R 1500PF 10% 500V

HVCAP0805 X7R 1500PF 10% 500V

Buy Now Datasheet
Ceramic Capacitors - 4713-CHV0805N500152KXTDKR-ND - DigiKey
Thief River Falls, MN, United States
HVCAP0805 X7R 1500PF 10% 500V

HVCAP0805 X7R 1500PF 10% 500V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-CHV0805N500152KXTTR-ND 4713-CHV0805N500152KXTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose; High Voltage Capacitor General Purpose; High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - M39014/011304 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-1206J1K00272JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose; High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details